TE Connectivity Surface Mount Resistors CPF0402B33KE1

Description
TE Connectivity CPF0402B33KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B33KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7015355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015355
Surface Mount Resistors 7015355
TE Connectivity CPF0402B33KE1

TE Connectivity CPF0402B33KE1

Supplier's Site
Surface Mount Resistors - 7015355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7015355P
Surface Mount Resistors 7015355P
TE Connectivity CPF0402B33KE1

TE Connectivity CPF0402B33KE1

Supplier's Site
Chip Resistor - Surface Mount - A102799DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102799DKR-ND
Chip Resistor - Surface Mount A102799DKR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102799TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102799TR-ND
Chip Resistor - Surface Mount A102799TR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102799CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102799CT-ND
Chip Resistor - Surface Mount A102799CT-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0402B33KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B33KE1
Chip Resistor - Surface Mount CPF0402B33KE1
RES SMD 33K OHM 0.1% 1/16W 0402

RES SMD 33K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 33K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3877 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 33K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3877
Res, Thin Film, 33K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3877
RES, THIN FILM, 33K, 0.1%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 33K, 0.1%, 0.063W, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 7015355 7015355P A102799DKR-ND CPF0402B33KE1 80P3877
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 33K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details