TE Connectivity Chip Resistor - Surface Mount CPF0402B33K2E1

Description
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102800CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102800CT-ND
Chip Resistor - Surface Mount A102800CT-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102800TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102800TR-ND
Chip Resistor - Surface Mount A102800TR-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102800DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102800DKR-ND
Chip Resistor - Surface Mount A102800DKR-ND
33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B33K2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B33K2E1
63mW 25V Resistor 52-CPF0402B33K2E1
0402 Thin Film Resistor, 33.2kR, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B33K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B33K2E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 33.2kR, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B33K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B33K2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 0402 33.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R - 792-CPF0402B33K2E1 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 33.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R
792-CPF0402B33K2E1
Res Thin Film 0402 33.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R 792-CPF0402B33K2E1
Res Thin Film 0402 33.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0402 33.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site
Res, 33K2, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R5850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R5850
Res, 33K2, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R5850
RES, 33K2, 0.1%, 0.063W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.063W, 0805, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6251 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6251
Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6251
Surface Mount Thin Film Resistor, CPF Series, 33.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 33.2 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1273
Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1273
RES, 33K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33.2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9243
Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9243
RES, 33K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 33K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102800CT-ND 52-CPF0402B33K2E1 792-CPF0402B33K2E1 23R5850 95W6251 06AC1273 46AK9243
Product Name Chip Resistor - Surface Mount 63mW 25V Resistor Res Thin Film 0402 33.2K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Res, 33K2, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 33.2 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 33K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0805; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers