TE Connectivity Chip Resistor - Surface Mount CPF0402B32R4E1

Description
32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102796TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102796TR-ND
Chip Resistor - Surface Mount A102796TR-ND
32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102796DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102796DKR-ND
Chip Resistor - Surface Mount A102796DKR-ND
32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102796CT-ND
Chip Resistor - Surface Mount A102796CT-ND
32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
0.063W 25V Resistor - 52-CPF0402B32R4E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W 25V Resistor
52-CPF0402B32R4E1
0.063W 25V Resistor 52-CPF0402B32R4E1
Thin Film Resistor, 32.4R, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B32R4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B32R4E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 32.4R, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B32R4E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B32R4E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0402B32R4E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B32R4E1
Chip Resistor - Surface Mount CPF0402B32R4E1
RES SMD 32.4 OHM 0.1% 1/16W 0402

RES SMD 32.4 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A102796TR-ND 52-CPF0402B32R4E1 CPF0402B32R4E1
Product Name Chip Resistor - Surface Mount 0.063W 25V Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details