TE Connectivity Chip Resistor - Surface Mount CPF0402B32K4E1

Description
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102795TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102795TR-ND
Chip Resistor - Surface Mount A102795TR-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102795DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102795DKR-ND
Chip Resistor - Surface Mount A102795DKR-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102795CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102795CT-ND
Chip Resistor - Surface Mount A102795CT-ND
32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6248
Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6248
Surface Mount Thin Film Resistor, CPF Series, 32.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 32.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 29AH3715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
29AH3715
Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 29AH3715
RES, 32K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:32.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 32K4, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:32.4kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 32K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R5849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R5849
Res, 32K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R5849
RES, 32K4, 0.1%, 0.063W, 0805, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 32K4, 0.1%, 0.063W, 0805, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9242
Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9242
RES, 32K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 32K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102795TR-ND 95W6248 29AH3715 23R5849 46AK9242
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 32.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 32K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 32K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0805; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers