TE Connectivity Chip Resistor - Surface Mount CPF0402B30R1E1

Description
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102789DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102789DKR-ND
Chip Resistor - Surface Mount A102789DKR-ND
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102789TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102789TR-ND
Chip Resistor - Surface Mount A102789TR-ND
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102789CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102789CT-ND
Chip Resistor - Surface Mount A102789CT-ND
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V Resistor - 52-CPF0402B30R1E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B30R1E1
25V Resistor 52-CPF0402B30R1E1
Thin Film Resistor, 30.1R, 0.1%, 25V, 0402, SM Product overview: CPF0402B30R1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B30R1E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 30.1R, 0.1%, 25V, 0402, SM Product overview: CPF0402B30R1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B30R1E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 30.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 30.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6240
Surface Mount Thin Film Resistor, Cpf Series, 30.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6240
Surface Mount Thin Film Resistor, CPF Series, 30.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 30.1 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102789DKR-ND 52-CPF0402B30R1E1 95W6240
Product Name Chip Resistor - Surface Mount 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 30.1 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details