TE Connectivity Chip Resistor - Surface Mount CPF0402B30KE1

Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102785CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102785CT-ND
Chip Resistor - Surface Mount A102785CT-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102785TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102785TR-ND
Chip Resistor - Surface Mount A102785TR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102785DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102785DKR-ND
Chip Resistor - Surface Mount A102785DKR-ND
30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 30K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R5781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R5781
Res, 30K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R5781
RES, 30K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 30K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 30K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9239
Res, 30K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9239
RES, 30K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 30K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102785CT-ND 23R5781 46AK9239
Product Name Chip Resistor - Surface Mount Res, 30K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 30K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0805; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers