TE Connectivity 25V 63mW Resistor CPF0402B30K1E1

Description
0402 Thin Film Resistor, 30.1kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B30K1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B30K1E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 30.1kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B30K1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B30K1E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 63mW Resistor - 52-CPF0402B30K1E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B30K1E1
25V 63mW Resistor 52-CPF0402B30K1E1
0402 Thin Film Resistor, 30.1kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B30K1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B30K1E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 30.1kR, 0.1%, 25V, 63mW, SM Product overview: CPF0402B30K1E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B30K1E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102786DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102786DKR-ND
Chip Resistor - Surface Mount A102786DKR-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102786TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102786TR-ND
Chip Resistor - Surface Mount A102786TR-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102786CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102786CT-ND
Chip Resistor - Surface Mount A102786CT-ND
30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9240
Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9240
RES, 30K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3621
Res, 30K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3621
RES, 30K1, 0.1%, 0.063W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.063W, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B30K1E1 A102786DKR-ND 46AK9240 23R3621
Product Name 25V 63mW Resistor Chip Resistor - Surface Mount Res, 30K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 30K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 30100 ohms 30100 ohms 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details