TE Connectivity Chip Resistor - Surface Mount CPF0402B2K87E1

Description
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102780DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102780DKR-ND
Chip Resistor - Surface Mount A102780DKR-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102780TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102780TR-ND
Chip Resistor - Surface Mount A102780TR-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102780CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102780CT-ND
Chip Resistor - Surface Mount A102780CT-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.063W 25V Resistor - 52-CPF0402B2K87E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 25V Resistor
52-CPF0402B2K87E1
SMD 0.063W 25V Resistor 52-CPF0402B2K87E1
Thin Film Resistor, 2.87kR, 0.1%, 0.063W, 25V, 0402 SMD Product overview: CPF0402B2K87E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K87E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2.87kR, 0.1%, 0.063W, 25V, 0402 SMD Product overview: CPF0402B2K87E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K87E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6165
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6165
Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R5843 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R5843
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R5843
Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 2K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0772
Res, 2K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0772
RES, 2K87, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.87kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.87kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102780DKR-ND 52-CPF0402B2K87E1 95W6165 23R5843 57AC0772
Product Name Chip Resistor - Surface Mount SMD 0.063W 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 2K87, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details