TE Connectivity Chip Resistor - Surface Mount CPF0402B2K7E1

Description
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102777TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102777TR-ND
Chip Resistor - Surface Mount A102777TR-ND
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102777DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102777DKR-ND
Chip Resistor - Surface Mount A102777DKR-ND
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102777CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102777CT-ND
Chip Resistor - Surface Mount A102777CT-ND
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity - 80P3868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
80P3868
Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity 80P3868
Surface Mount Chip Resistor, Thin Film, CPF Series, 2.7 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 2.7 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102777TR-ND 80P3868
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 2.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details