TE Connectivity 25V Resistor CPF0402B2K43E1

Description
0402 Thin Film Resistor, 2.43kR, 0.1% Tol, 25V, SM Product overview: CPF0402B2K43E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K43E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 2.43kR, 0.1% Tol, 25V, SM Product overview: CPF0402B2K43E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K43E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Resistor - 52-CPF0402B2K43E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B2K43E1
25V Resistor 52-CPF0402B2K43E1
0402 Thin Film Resistor, 2.43kR, 0.1% Tol, 25V, SM Product overview: CPF0402B2K43E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K43E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 2.43kR, 0.1% Tol, 25V, SM Product overview: CPF0402B2K43E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K43E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102772CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102772CT-ND
Chip Resistor - Surface Mount A102772CT-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102772DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102772DKR-ND
Chip Resistor - Surface Mount A102772DKR-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102772TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102772TR-ND
Chip Resistor - Surface Mount A102772TR-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6158
Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6158
Surface Mount Thin Film Resistor, CPF Series, 2.43 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.43 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B2K43E1 A102772CT-ND 95W6158
Product Name 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers