TE Connectivity Surface Mount Resistors CPF0402B2K32E1

Description
TE Connectivity CPF0402B2K32E1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B2K32E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1226414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226414
Surface Mount Resistors 1226414
TE Connectivity CPF0402B2K32E1

TE Connectivity CPF0402B2K32E1

Supplier's Site
Surface Mount Resistors - 1237101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237101
Surface Mount Resistors 1237101
TE Connectivity CPF0402B2K32E1

TE Connectivity CPF0402B2K32E1

Supplier's Site
Chip Resistor - Surface Mount - A102769TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102769TR-ND
Chip Resistor - Surface Mount A102769TR-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102769DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102769DKR-ND
Chip Resistor - Surface Mount A102769DKR-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102769CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102769CT-ND
Chip Resistor - Surface Mount A102769CT-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
63mW 25V Resistor - 52-CPF0402B2K32E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B2K32E1
63mW 25V Resistor 52-CPF0402B2K32E1
0402 Thin Film Resistor, 2.32kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B2K32E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K32E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 2.32kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B2K32E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B2K32E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6155
Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6155
Surface Mount Thin Film Resistor, CPF Series, 2.32 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.32 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R3609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R3609
Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R3609
Surface Mount Thin Film Resistor, CPF Series, 2.32 kohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 2.32 kohm, 63 mW, - 0.1%, 25 V

Supplier's Site
Res, 2K32, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1262
Res, 2K32, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1262
RES, 2K32, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.32kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K32, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.32kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1226414 A102769TR-ND 52-CPF0402B2K32E1 95W6155 23R3609 06AC1262
Product Name Surface Mount Resistors Chip Resistor - Surface Mount 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 2.32 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity Res, 2K32, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers