TE Connectivity Chip Resistor - Surface Mount CPF0402B2K2E1

Description
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102766DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102766DKR-ND
Chip Resistor - Surface Mount A102766DKR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102766CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102766CT-ND
Chip Resistor - Surface Mount A102766CT-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102766TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102766TR-ND
Chip Resistor - Surface Mount A102766TR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 2K2, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K2, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3867
Res, Thin Film, 2K2, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3867
RES, THIN FILM, 2K2, 0.1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 2K2, 0.1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9223
Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9223
RES, 2K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R7631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R7631
Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R7631
RES, 2K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102766DKR-ND 80P3867 46AK9223 22R7631
Product Name Chip Resistor - Surface Mount Res, Thin Film, 2K2, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Res, 2K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details