The Resistor 46AK9222 is a precision thin film resistor with a resistance value of 2 kΩ and a tolerance of ±0.1%. It has a power rating of 0.063 W and is housed in a compact 0402 case size (1005 metric). The maximum operating voltage is 25 V, making it suitable for various applications requiring high accuracy and stability. The resistor features a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. This product is RoHS compliant, indicating it meets environmental standards. It is ideal for use in communications, industrial controls, instrumentation, and medical applications where precision is critical.
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 2 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
RES, 2K0, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 2K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes
RES, 2K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102762DKR-ND | 95W6149 | 06AC1260 | 46AK9222 | 22R7630 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 2 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity | Res, 2K0, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity | Res, 2K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity | Res, 2K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 | 0402; 0402 [1005 Metric] | 0402; 0603; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |