TE Connectivity 28.7 Ohm 25V 63mW Resistor CPF0402B28R7E1

Description
0402 Thin Film Resistor, 28.7 Ohm, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B28R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B28R7E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 28.7 Ohm, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B28R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B28R7E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28.7 Ohm 25V 63mW Resistor - 52-CPF0402B28R7E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.7 Ohm 25V 63mW Resistor
52-CPF0402B28R7E1
28.7 Ohm 25V 63mW Resistor 52-CPF0402B28R7E1
0402 Thin Film Resistor, 28.7 Ohm, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B28R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B28R7E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 28.7 Ohm, 0.1% Tol, 25V, 63mW, SM Product overview: CPF0402B28R7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 Ohm, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B28R7E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102758DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102758DKR-ND
Chip Resistor - Surface Mount A102758DKR-ND
28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102758CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102758CT-ND
Chip Resistor - Surface Mount A102758CT-ND
28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102758TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102758TR-ND
Chip Resistor - Surface Mount A102758TR-ND
28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CPF0402B28R7E1 A102758DKR-ND
Product Name 28.7 Ohm 25V 63mW Resistor Chip Resistor - Surface Mount
Technology / Construction THIN FILM Thin Film (Chip)
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details