TE Connectivity Chip Resistor - Surface Mount CPF0402B28K7E1

Description
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102756CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102756CT-ND
Chip Resistor - Surface Mount A102756CT-ND
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102756DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102756DKR-ND
Chip Resistor - Surface Mount A102756DKR-ND
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102756TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102756TR-ND
Chip Resistor - Surface Mount A102756TR-ND
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6214
Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6214
Surface Mount Thin Film Resistor, CPF Series, 28.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 28.7 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 28K7, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3619
Res, 28K7, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3619
RES, 28K7, 0.1%, 0.063W, 0805, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.063W, 0805, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9237
Res, 28K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9237
RES, 28K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102756CT-ND 95W6214 23R3619 46AK9237
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 28K7, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 28K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0805; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details