287 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
287 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
CPF 0402 287K 0.1% 25PPM 1K RL
RES, 287K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
CPF 0402 287K 0.1% 25PPM 1K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0402B287KE1CT-ND | 91AH6503 | CPF0402B287KE1 |
| Product Name | Chip Resistor - Surface Mount | Res, 287K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |