TE Connectivity Chip Resistor - Surface Mount CPF0402B27RE1

Description
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102751DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102751DKR-ND
Chip Resistor - Surface Mount A102751DKR-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102751CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102751CT-ND
Chip Resistor - Surface Mount A102751CT-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102751TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102751TR-ND
Chip Resistor - Surface Mount A102751TR-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 27 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 80P3873 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 27 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
80P3873
Surface Mount Chip Resistor, Thin Film, Cpf Series, 27 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 80P3873
Surface Mount Chip Resistor, Thin Film, CPF Series, 27 ohm, 63 mW, 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 27 ohm, 63 mW, 0.1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 27R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3007
Res, 27R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3007
RES, 27R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 27R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 27R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9235
Res, 27R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9235
RES, 27R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 27R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102751DKR-ND 80P3873 21R3007 46AK9235
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 27 Ohm, 63 Mw, 0.1%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Res, 27R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 27R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0603; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details