TE Connectivity Chip Resistor - Surface Mount CPF0402B27KE1

Description
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102749TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102749TR-ND
Chip Resistor - Surface Mount A102749TR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102749CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102749CT-ND
Chip Resistor - Surface Mount A102749CT-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102749DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102749DKR-ND
Chip Resistor - Surface Mount A102749DKR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B27KE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B27KE1
Resistors - Chip Resistor - Surface Mount CPF0402B27KE1
RES SMD 27K OHM 0.1% 1/16W 0402

RES SMD 27K OHM 0.1% 1/16W 0402

Supplier's Site
Res, Thin Film, 27K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 27K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3872
Res, Thin Film, 27K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3872
RES, THIN FILM, 27K, 0.1%, 0.063W, 0402; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 27K, 0.1%, 0.063W, 0402; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 27 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity - 23R5780 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 27 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
23R5780
Surface Mount Thin Film Resistor, Cpf Series, 27 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity 23R5780
Surface Mount Thin Film Resistor, CPF Series, 27 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 27 kohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102749TR-ND CPF0402B27KE1 80P3872 23R5780
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 27K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 27 Kohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details