TE Connectivity Chip Resistor - Surface Mount CPF0402B27K4E1

Description
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102750CT-ND
Chip Resistor - Surface Mount A102750CT-ND
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102750TR-ND
Chip Resistor - Surface Mount A102750TR-ND
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102750DKR-ND
Chip Resistor - Surface Mount A102750DKR-ND
27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 27.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 27.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6210
Surface Mount Thin Film Resistor, Cpf Series, 27.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6210
Surface Mount Thin Film Resistor, CPF Series, 27.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 27.4 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 27K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3617
Res, 27K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3617
RES, 27K4, 0.1%, 0.063W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.063W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9234
Res, 27K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9234
RES, 27K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102750CT-ND 95W6210 23R3617 46AK9234
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 27.4 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 27K4, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 27K4, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0805; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers