TE Connectivity 63mW 25V Resistor CPF0402B267RE1

Description
Thin Film Resistor, 267R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B267RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B267RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 267R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B267RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B267RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B267RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B267RE1
63mW 25V Resistor 52-CPF0402B267RE1
Thin Film Resistor, 267R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B267RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B267RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 267R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B267RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B267RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102742CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102742CT-ND
Chip Resistor - Surface Mount A102742CT-ND
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102742TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102742TR-ND
Chip Resistor - Surface Mount A102742TR-ND
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102742DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102742DKR-ND
Chip Resistor - Surface Mount A102742DKR-ND
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0402B267RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B267RE1
Resistors - Chip Resistor - Surface Mount CPF0402B267RE1
RES SMD 267 OHM 0.1% 1/16W 0402

RES SMD 267 OHM 0.1% 1/16W 0402

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6209 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6209
Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6209
Surface Mount Thin Film Resistor, CPF Series, 267 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 267 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity - 23R7310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
23R7310
Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity 23R7310
Surface Mount Thin Film Resistor, CPF Series, 267 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 267 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B267RE1 A102742CT-ND CPF0402B267RE1 95W6209 23R7310
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 267 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers