TE Connectivity 63mW 25V Resistor CPF0402B25R5E1

Description
Thin Film Resistor, 25.5R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B25R5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25R5E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Resistor, 25.5R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B25R5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25R5E1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 25R5, 0.1%, 0.063W, 0603, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 25.5 ohms with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 63mW, suitable for low-power applications. This resistor is part of the CPF series, known for its thin film technology, which provides low temperature coefficients of resistance (TCR) down to 15ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The component is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Res, 25R5, 0.1%, 0.063W, 0603, Thin Film resistor is a precision component designed for applications requiring high accuracy and stability. It features a resistance value of 25.5 ohms with a tolerance of ±0.1%, ensuring reliable performance in critical circuits. The power rating is 63mW, suitable for low-power applications. This resistor is part of the CPF series, known for its thin film technology, which provides low temperature coefficients of resistance (TCR) down to 15ppm/°C. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The component is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B25R5E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B25R5E1
63mW 25V Resistor 52-CPF0402B25R5E1
Thin Film Resistor, 25.5R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B25R5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25R5E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 25.5R, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B25R5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25R5E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102740CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102740CT-ND
Chip Resistor - Surface Mount A102740CT-ND
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102740DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102740DKR-ND
Chip Resistor - Surface Mount A102740DKR-ND
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102740TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102740TR-ND
Chip Resistor - Surface Mount A102740TR-ND
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6202
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6202
Surface Mount Thin Film Resistor, CPF Series, 25.5 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 25.5 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0796
Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0796
RES, 25R5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 25R5, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 25R5, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 23R7307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
23R7307
Res, 25R5, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 23R7307
RES, 25R5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 25R5, 0.1%, 0.063W, 0603, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9233
Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9233
RES, 25R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 25R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0402B25R5E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0402B25R5E1
Resistors - Chip Resistor - Surface Mount CPF0402B25R5E1
RES SMD 25.5 OHM 0.1% 1/16W 0402

RES SMD 25.5 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B25R5E1 A102740CT-ND 95W6202 57AC0796 23R7307 46AK9233 CPF0402B25R5E1
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 25R5, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 25R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details