TE Connectivity 25V Resistor CPF0402B25K5E1

Description
Thin Film Resistor, 25.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B25K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25K5E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 25.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B25K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25K5E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Resistor - 52-CPF0402B25K5E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B25K5E1
25V Resistor 52-CPF0402B25K5E1
Thin Film Resistor, 25.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B25K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25K5E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 25.5kR, 0.1%, 25V, 0402 SMT Product overview: CPF0402B25K5E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B25K5E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102739DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102739DKR-ND
Chip Resistor - Surface Mount A102739DKR-ND
25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102739TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102739TR-ND
Chip Resistor - Surface Mount A102739TR-ND
25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102739CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102739CT-ND
Chip Resistor - Surface Mount A102739CT-ND
25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6201
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6201
Surface Mount Thin Film Resistor, CPF Series, 25.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 25.5 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 25K5, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R3614
Res, 25K5, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R3614
RES, 25K5, 0.1%, 0.063W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.063W, 0805, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 25K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9232
Res, 25K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9232
RES, 25K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B25K5E1 A102739DKR-ND 95W6201 23R3614 46AK9232
Product Name 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 25.5 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 25K5, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 25K5, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 25500 ohms 25500 ohms 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details