TE Connectivity Chip Resistor - Surface Mount CPF0402B24RE1

Description
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102735DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102735DKR-ND
Chip Resistor - Surface Mount A102735DKR-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102735CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102735CT-ND
Chip Resistor - Surface Mount A102735CT-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102735TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102735TR-ND
Chip Resistor - Surface Mount A102735TR-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6195
Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6195
Surface Mount Thin Film Resistor, CPF Series, 24 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 24 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9229
Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9229
RES, 24R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 24R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R3006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R3006
Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R3006
RES, 24R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 24R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102735DKR-ND 95W6195 46AK9229 21R3006
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details