TE Connectivity Chip Resistor - Surface Mount CPF0402B24R9E1

Description
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102737DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102737DKR-ND
Chip Resistor - Surface Mount A102737DKR-ND
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102737CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102737CT-ND
Chip Resistor - Surface Mount A102737CT-ND
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102737TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102737TR-ND
Chip Resistor - Surface Mount A102737TR-ND
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 24R9, 1%, 0402; Resistance Te Connectivity - 95W6197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24R9, 1%, 0402; Resistance Te Connectivity
95W6197
Resistor, Thin Film, 24R9, 1%, 0402; Resistance Te Connectivity 95W6197
RESISTOR, THIN FILM, 24R9, 1%, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THIN FILM, 24R9, 1%, 0402; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1269
Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1269
RES, 24R9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24R9, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:24.9ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity - 23R7306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity
23R7306
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity 23R7306
SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 24.9 OHM, 63 MW, - 0.1, 25 V

SURFACE MOUNT THIN FILM RESISTOR, CPF SERIES, 24.9 OHM, 63 MW, - 0.1, 25 V

Supplier's Site
Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9230
Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9230
RES, 24R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 24R9, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102737DKR-ND 95W6197 06AC1269 23R7306 46AK9230
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 24R9, 1%, 0402; Resistance Te Connectivity Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 24.9 Ohm, 63 Mw, 0.1, 25 V Neohm Te Connectivity Res, 24R9, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details