TE Connectivity 63mW 25V Resistor CPF0402B24K3E1

Description
0402 Thin Film Resistor, 24.3kR, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B24K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B24K3E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 24.3kR, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B24K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B24K3E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B24K3E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B24K3E1
63mW 25V Resistor 52-CPF0402B24K3E1
0402 Thin Film Resistor, 24.3kR, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B24K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B24K3E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 24.3kR, 0.1%, 63mW, 25V, SMT Product overview: CPF0402B24K3E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B24K3E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102733DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102733DKR-ND
Chip Resistor - Surface Mount A102733DKR-ND
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102733CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102733CT-ND
Chip Resistor - Surface Mount A102733CT-ND
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102733TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102733TR-ND
Chip Resistor - Surface Mount A102733TR-ND
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1237090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237090
Surface Mount Resistors 1237090
TE Connectivity CPF0402B24K3E1

TE Connectivity CPF0402B24K3E1

Supplier's Site
Surface Mount Resistors - 1226403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226403
Surface Mount Resistors 1226403
TE Connectivity CPF0402B24K3E1

TE Connectivity CPF0402B24K3E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6193
Surface Mount Thin Film Resistor, Cpf Series, 24.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6193
Surface Mount Thin Film Resistor, CPF Series, 24.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 24.3 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B24K3E1 A102733DKR-ND 1237090 95W6193
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 24.3 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin film Thin Film (Chip)
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers