TE Connectivity Chip Resistor - Surface Mount CPF0402B237RE1

Description
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102724TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102724TR-ND
Chip Resistor - Surface Mount A102724TR-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102724DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102724DKR-ND
Chip Resistor - Surface Mount A102724DKR-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102724CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102724CT-ND
Chip Resistor - Surface Mount A102724CT-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6191
Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6191
Surface Mount Thin Film Resistor, CPF Series, 237 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 237 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0792
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0792
RES, 237R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:237ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 237R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:237ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity - 23R5834 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
23R5834
Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity 23R5834
Surface Mount Thin Film Resistor, CPF Series, 237 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Surface Mount Thin Film Resistor, CPF Series, 237 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102724TR-ND 95W6191 57AC0792 23R5834
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 237 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers