TE Connectivity Chip Resistor - Surface Mount CPF0402B22RE1

Description
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102720CT-ND
Chip Resistor - Surface Mount A102720CT-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102720DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102720DKR-ND
Chip Resistor - Surface Mount A102720DKR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102720TR-ND
Chip Resistor - Surface Mount A102720TR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 22R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3870 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 22R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3870
Res, Thin Film, 22R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3870
RES, THIN FILM, 22R, 0.1%, 0.063W, 0402; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 22R, 0.1%, 0.063W, 0402; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7267
Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7267
RES, 22R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 22R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9228
Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9228
RES, 22R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 22R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102720CT-ND 80P3870 21R7267 46AK9228
Product Name Chip Resistor - Surface Mount Res, Thin Film, 22R, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details