TE Connectivity Chip Resistor - Surface Mount CPF0402B210RE1

Description
210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102708CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102708CT-ND
Chip Resistor - Surface Mount A102708CT-ND
210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102708TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102708TR-ND
Chip Resistor - Surface Mount A102708TR-ND
210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102708DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102708DKR-ND
Chip Resistor - Surface Mount A102708DKR-ND
210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

210 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
210 Ohm 63mW 25V Resistor - 52-CPF0402B210RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
210 Ohm 63mW 25V Resistor
52-CPF0402B210RE1
210 Ohm 63mW 25V Resistor 52-CPF0402B210RE1
Thin Film Resistor, 210 Ohm, 0.1%, 63mW, 25V, 0402 SMT Product overview: CPF0402B210RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B210RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 210 Ohm, 0.1%, 63mW, 25V, 0402 SMT Product overview: CPF0402B210RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B210RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 210 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 210 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6178
Surface Mount Thin Film Resistor, Cpf Series, 210 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6178
Surface Mount Thin Film Resistor, CPF Series, 210 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 210 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102708CT-ND 52-CPF0402B210RE1 95W6178
Product Name Chip Resistor - Surface Mount 210 Ohm 63mW 25V Resistor Surface Mount Thin Film Resistor, Cpf Series, 210 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data