TE Connectivity Chip Resistor - Surface Mount CPF0402B20RE1

Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102706DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102706DKR-ND
Chip Resistor - Surface Mount A102706DKR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102706CT-ND
Chip Resistor - Surface Mount A102706CT-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102706TR-ND
Chip Resistor - Surface Mount A102706TR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 75AH8085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
75AH8085
Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 75AH8085
RES, 20R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1266
Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1266
RES, 20R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102706DKR-ND 75AH8085 06AC1266
Product Name Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 20R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers