TE Connectivity Chip Resistor - Surface Mount CPF0402B20R5E1

Description
20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102707CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102707CT-ND
Chip Resistor - Surface Mount A102707CT-ND
20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102707TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102707TR-ND
Chip Resistor - Surface Mount A102707TR-ND
20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6170
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6170
Surface Mount Thin Film Resistor, CPF Series, 20.5 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 20.5 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102707CT-ND 95W6170
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 20.5 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers