TE Connectivity Chip Resistor - Surface Mount CPF0402B20KE

Description
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119914CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119914CT-ND
Chip Resistor - Surface Mount A119914CT-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119914TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119914TR-ND
Chip Resistor - Surface Mount A119914TR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119914DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119914DKR-ND
Chip Resistor - Surface Mount A119914DKR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0402B20KE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0402B20KE
Chip Resistor - Surface Mount CPF0402B20KE
RES SMD 20K OHM 0.1% 1/16W 0402

RES SMD 20K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9225
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9225
RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R5002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R5002
Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R5002
RES, 20K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A119914CT-ND CPF0402B20KE 46AK9225 23R5002
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 20K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0805; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers