TE Connectivity Chip Resistor - Surface Mount CPF0402B205RE1

Description
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102703CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102703CT-ND
Chip Resistor - Surface Mount A102703CT-ND
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102703DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102703DKR-ND
Chip Resistor - Surface Mount A102703DKR-ND
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102703TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102703TR-ND
Chip Resistor - Surface Mount A102703TR-ND
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
205 Ohm 63mW 25V Resistor - 52-CPF0402B205RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
205 Ohm 63mW 25V Resistor
52-CPF0402B205RE1
205 Ohm 63mW 25V Resistor 52-CPF0402B205RE1
0402 Thin Film Resistor, 205 Ohm, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B205RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 205 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B205RE1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 205 Ohm, 0.1% Tol, 63mW, 25V, SM Product overview: CPF0402B205RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 205 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B205RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A102703CT-ND 52-CPF0402B205RE1
Product Name Chip Resistor - Surface Mount 205 Ohm 63mW 25V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM
Mounting / Packaging 0402; 0402
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers