TE Connectivity Chip Resistor - Surface Mount CPF0402B200RE1

Description
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102702TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102702TR-ND
Chip Resistor - Surface Mount A102702TR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102702CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102702CT-ND
Chip Resistor - Surface Mount A102702CT-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102702DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102702DKR-ND
Chip Resistor - Surface Mount A102702DKR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
25V Resistor - 52-CPF0402B200RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
52-CPF0402B200RE1
25V Resistor 52-CPF0402B200RE1
Thin Film Resistor, 200R, 0.1%, 25V, 0402 SMT Product overview: CPF0402B200RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B200RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 200R, 0.1%, 25V, 0402 SMT Product overview: CPF0402B200RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B200RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7014655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014655
Surface Mount Resistors 7014655
TE Connectivity CPF0402B200RE1

TE Connectivity CPF0402B200RE1

Supplier's Site
Surface Mount Resistors - 7014655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7014655P
Surface Mount Resistors 7014655P
TE Connectivity CPF0402B200RE1

TE Connectivity CPF0402B200RE1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 200 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W6172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 200 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W6172
Surface Mount Thin Film Resistor, Cpf Series, 200 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W6172
Surface Mount Thin Film Resistor, CPF Series, 200 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 200 ohm, 63 mW, - 0.1%, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 29AH3711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
29AH3711
Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 29AH3711
RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200ohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R1901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R1901
Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R1901
RES, 200R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 200R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102702TR-ND 52-CPF0402B200RE1 7014655 7014655P 95W6172 29AH3711 22R1901
Product Name Chip Resistor - Surface Mount 25V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 200 Ohm, 63 Mw, 0.1%, 25 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 200R, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Res, 200R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0603; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers