TE Connectivity Surface Mount Resistors CPF0402B200KE1

Description
TE Connectivity CPF0402B200KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0402B200KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1226389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226389
Surface Mount Resistors 1226389
TE Connectivity CPF0402B200KE1

TE Connectivity CPF0402B200KE1

Supplier's Site
Surface Mount Resistors - 1237076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237076
Surface Mount Resistors 1237076
TE Connectivity CPF0402B200KE1

TE Connectivity CPF0402B200KE1

Supplier's Site
Chip Resistor - Surface Mount - A103795TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103795TR-ND
Chip Resistor - Surface Mount A103795TR-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103795DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103795DKR-ND
Chip Resistor - Surface Mount A103795DKR-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103795CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103795CT-ND
Chip Resistor - Surface Mount A103795CT-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 06AC1267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
06AC1267
Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 06AC1267
RES, 200K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 200 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 200 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6171
Surface Mount Thin Film Resistor, Cpf Series, 200 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6171
Surface Mount Thin Film Resistor, CPF Series, 200 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 200 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1226389 A103795TR-ND 06AC1267 95W6171
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 200 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details