TE Connectivity Chip Resistor - Surface Mount CPF0402B200KE

Description
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119933TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119933TR-ND
Chip Resistor - Surface Mount A119933TR-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119933DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119933DKR-ND
Chip Resistor - Surface Mount A119933DKR-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119933CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119933CT-ND
Chip Resistor - Surface Mount A119933CT-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1776
Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1776
RES, 200K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:200kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Cpf0402 200K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity - 52AK7699 - Newark, An Avnet Company
Chicago, IL, United States
Cpf0402 200K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
52AK7699
Cpf0402 200K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity 52AK7699
CPF0402 200K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

CPF0402 200K 0.1 25PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A119933TR-ND 01AH1776 52AK7699
Product Name Chip Resistor - Surface Mount Res, 200K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Neohm Te Connectivity Cpf0402 200K 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details