TE Connectivity 63mW 25V Resistor CPF0402B1K74E1

Description
Thin Film Resistor, 1.74kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B1K74E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K74E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 1.74kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B1K74E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K74E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B1K74E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B1K74E1
63mW 25V Resistor 52-CPF0402B1K74E1
Thin Film Resistor, 1.74kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B1K74E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K74E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.74kR, 0.1%, 0402, 63mW, 25V, SM Product overview: CPF0402B1K74E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K74E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102695CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102695CT-ND
Chip Resistor - Surface Mount A102695CT-ND
1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102695TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102695TR-ND
Chip Resistor - Surface Mount A102695TR-ND
1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102695DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102695DKR-ND
Chip Resistor - Surface Mount A102695DKR-ND
1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1226386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1226386
Surface Mount Resistors 1226386
TE Connectivity CPF0402B1K74E1

TE Connectivity CPF0402B1K74E1

Supplier's Site
Surface Mount Resistors - 1237073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1237073
Surface Mount Resistors 1237073
TE Connectivity CPF0402B1K74E1

TE Connectivity CPF0402B1K74E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1.74 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.74 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6053
Surface Mount Thin Film Resistor, Cpf Series, 1.74 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6053
Surface Mount Thin Film Resistor, CPF Series, 1.74 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.74 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0697
Res, 1K74, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0697
RES, 1K74, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.74kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K74, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.74kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B1K74E1 A102695CT-ND 1226386 95W6053 57AC0697
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 1.74 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 1K74, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Resistance Range 1740 ohms 1740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details