TE Connectivity Chip Resistor - Surface Mount CPF0402B1K47E1

Description
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102687DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102687DKR-ND
Chip Resistor - Surface Mount A102687DKR-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102687TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102687TR-ND
Chip Resistor - Surface Mount A102687TR-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102687CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102687CT-ND
Chip Resistor - Surface Mount A102687CT-ND
1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD Resistor - 52-CPF0402B1K47E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-CPF0402B1K47E1
SMD Resistor 52-CPF0402B1K47E1
Thin Film Resistors - SMD CPF 0402 1K47 0.1% 25PPM Product overview: CPF0402B1K47E1 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K47E1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD CPF 0402 1K47 0.1% 25PPM Product overview: CPF0402B1K47E1 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K47E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0693
Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0693
RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.47kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.47kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1.47 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.47 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6046
Surface Mount Thin Film Resistor, Cpf Series, 1.47 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6046
Surface Mount Thin Film Resistor, CPF Series, 1.47 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.47 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102687DKR-ND 52-CPF0402B1K47E1 57AC0693 95W6046
Product Name Chip Resistor - Surface Mount SMD Resistor Res, 1K47, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 1.47 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers