TE Connectivity 63mW 25V Resistor CPF0402B1K2E1

Description
Thin Film Resistor, 1.2kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B1K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 1.2kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B1K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B1K2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B1K2E1
63mW 25V Resistor 52-CPF0402B1K2E1
Thin Film Resistor, 1.2kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B1K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K2E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.2kR, 0.1%, 0402, 63mW, 25V, SMT Product overview: CPF0402B1K2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102678DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102678DKR-ND
Chip Resistor - Surface Mount A102678DKR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102678TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102678TR-ND
Chip Resistor - Surface Mount A102678TR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102678CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102678CT-ND
Chip Resistor - Surface Mount A102678CT-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity - 80P3851 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
80P3851
Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity 80P3851
Surface Mount Chip Resistor, Thin Film, CPF Series, 1.2 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 1.2 kohm, 63 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B1K2E1 A102678DKR-ND 80P3851
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 1.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers