TE Connectivity 0.063W 25V Resistor CPF0402B1K21E1

Description
Thin Film Resistor, 1.21kR, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B1K21E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K21E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 1.21kR, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B1K21E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K21E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.063W 25V Resistor - 52-CPF0402B1K21E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.063W 25V Resistor
52-CPF0402B1K21E1
0.063W 25V Resistor 52-CPF0402B1K21E1
Thin Film Resistor, 1.21kR, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B1K21E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K21E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1.21kR, 0.1%, 0.063W, 25V, 0402 SMT Product overview: CPF0402B1K21E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K21E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102679TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102679TR-ND
Chip Resistor - Surface Mount A102679TR-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102679CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102679CT-ND
Chip Resistor - Surface Mount A102679CT-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102679DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102679DKR-ND
Chip Resistor - Surface Mount A102679DKR-ND
1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6038
Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6038
Surface Mount Thin Film Resistor, CPF Series, 1.21 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.21 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B1K21E1 A102679TR-ND 95W6038
Product Name 0.063W 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.21 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details