TE Connectivity Chip Resistor - Surface Mount CPF0402B1K1E1

Description
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102674DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102674DKR-ND
Chip Resistor - Surface Mount A102674DKR-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102674CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102674CT-ND
Chip Resistor - Surface Mount A102674CT-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102674TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102674TR-ND
Chip Resistor - Surface Mount A102674TR-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6034 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6034
Surface Mount Thin Film Resistor, Cpf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6034
Surface Mount Thin Film Resistor, CPF Series, 1.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.1 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0682
Res, 1K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0682
RES, 1K1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.1kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.1kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102674DKR-ND 95W6034 57AC0682
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.1 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 1K1, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details