The Resistor, part number 57AC0683, is a thin film precision resistor from the CPF series, featuring a resistance value of 1.13 kΩ with a tolerance of ±0.1%. It is housed in a compact 0402 case style and has a power rating of 0.063W at 70°C. The maximum operating voltage is 25V, and it operates effectively within a temperature range of -55°C to +155°C. This resistor exhibits a low temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring high stability and accuracy, making it suitable for applications in communications, industrial controls, instrumentation, and medical devices. The product is RoHS compliant and features an insulation resistance greater than 1000 MΩ.
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistor, 1.13kR, 0.1%, 63mW, 25V, 0402 SMT Product overview: CPF0402B1K13E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K13E1 can be used for catalog matching and distributor lookup.
Surface Mount Thin Film Resistor, CPF Series, 1.13 kohm, 63 mW, - 0.1%, 25 V
Surface Mount Thin Film Resistor, CPF Series, 1.13 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
RES, 1K13, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.13kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102675TR-ND | 52-CPF0402B1K13E1 | 22R7684 | 95W6035 | 57AC0683 |
| Product Name | Chip Resistor - Surface Mount | 63mW 25V Resistor | Surface Mount Thin Film Resistor, Cpf Series, 1.13 Kohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 1.13 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity | Res, 1K13, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |