TE Connectivity 63mW 25V Resistor CPF0402B1K07E1

Description
0402 Thin Film Resistor, 1.07kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B1K07E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K07E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 1.07kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B1K07E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K07E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63mW 25V Resistor - 52-CPF0402B1K07E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 25V Resistor
52-CPF0402B1K07E1
63mW 25V Resistor 52-CPF0402B1K07E1
0402 Thin Film Resistor, 1.07kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B1K07E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K07E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 1.07kR, 0.1%, 63mW, 25V, SM Product overview: CPF0402B1K07E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B1K07E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102673DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102673DKR-ND
Chip Resistor - Surface Mount A102673DKR-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102673CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102673CT-ND
Chip Resistor - Surface Mount A102673CT-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102673TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102673TR-ND
Chip Resistor - Surface Mount A102673TR-ND
1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.07 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.07 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.07 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6033
Surface Mount Thin Film Resistor, Cpf Series, 1.07 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6033
Surface Mount Thin Film Resistor, CPF Series, 1.07 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.07 kohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site
Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9205
Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9205
RES, 1K07, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 22R4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
22R4042
Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 22R4042
RES, 1K07, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.063W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0402B1K07E1 A102673DKR-ND 95W6033 46AK9205
Product Name 63mW 25V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.07 Kohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity Res, 1K07, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 1070 ohms 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers