TE Connectivity SMD Resistor CPF0402B19R6E1

Description
Thin Film Resistors - SMD CPF 0402 19R6 0.1% 25PPM Product overview: CPF0402B19R6E1 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B19R6E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD CPF 0402 19R6 0.1% 25PPM Product overview: CPF0402B19R6E1 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B19R6E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-CPF0402B19R6E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
52-CPF0402B19R6E1
SMD Resistor 52-CPF0402B19R6E1
Thin Film Resistors - SMD CPF 0402 19R6 0.1% 25PPM Product overview: CPF0402B19R6E1 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B19R6E1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD CPF 0402 19R6 0.1% 25PPM Product overview: CPF0402B19R6E1 from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B19R6E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102669TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102669TR-ND
Chip Resistor - Surface Mount A102669TR-ND
19.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

19.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity - 23R5826 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
23R5826
Surface Mount Thin Film Resistor, Cpf Series, 19.6 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity 23R5826
Surface Mount Thin Film Resistor, CPF Series, 19.6 ohm, 63 mW, - 0.1%, 25 V

Surface Mount Thin Film Resistor, CPF Series, 19.6 ohm, 63 mW, - 0.1%, 25 V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B19R6E1 A102669TR-ND 23R5826
Product Name SMD Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 19.6 Ohm, 63 Mw, 0.1%, 25 V Neohm Te Connectivity
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details