TE Connectivity CPF0402B196KE1
TE Connectivity CPF0402B196KE1
196 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1237067 | CPF0402B196KE1-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | General Use |