TE Connectivity Chip Resistor - Surface Mount CPF0402B191RE1

Description
191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102664TR-ND
Chip Resistor - Surface Mount A102664TR-ND
191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102664CT-ND
Chip Resistor - Surface Mount A102664CT-ND
191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102664DKR-ND
Chip Resistor - Surface Mount A102664DKR-ND
191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

191 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
191 Ohm 63mW 25V Resistor - 52-CPF0402B191RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
191 Ohm 63mW 25V Resistor
52-CPF0402B191RE1
191 Ohm 63mW 25V Resistor 52-CPF0402B191RE1
191 Ohm 0.1% Thin Film Resistor, 0402, 63mW, 25V, SM Product overview: CPF0402B191RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B191RE1 can be used for catalog matching and distributor lookup.

191 Ohm 0.1% Thin Film Resistor, 0402, 63mW, 25V, SM Product overview: CPF0402B191RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 Ohm, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 Ohm, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B191RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A102664TR-ND 52-CPF0402B191RE1
Product Name Chip Resistor - Surface Mount 191 Ohm 63mW 25V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) THIN FILM
Mounting / Packaging 0402; 0402
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers