191 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 191 KOHM 0.1% 1/16W 0402
RES 191 KOHM 0.1% 1/16W 0402
RES 191 KOHM 0.1% 1/16W 0402
RES, 191K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:191kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 191K, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:191kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-CPF0402B191KE1TR-ND | CPF0402B191KE1 | 05AC7950 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 191K, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |