TE Connectivity Chip Resistor - Surface Mount CPF0402B18RE1

Description
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102661CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102661CT-ND
Chip Resistor - Surface Mount A102661CT-ND
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102661DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102661DKR-ND
Chip Resistor - Surface Mount A102661DKR-ND
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102661TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102661TR-ND
Chip Resistor - Surface Mount A102661TR-ND
18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 18R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9220
Res, 18R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9220
RES, 18R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 18R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R7265
Res, 18R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R7265
RES, 18R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

RES, 18R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102661CT-ND 46AK9220 21R7265
Product Name Chip Resistor - Surface Mount Res, 18R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 18R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0603; 0402 [1005 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176768-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573327 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details