TE Connectivity 25V 63mW Resistor CPF0402B18R2E1

Description
0402 Thin Film Resistor, 18.2Ω, 0.1%, 25V, 63mW, SMT Product overview: CPF0402B18R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thin Film Resistor, 18.2Ω, 0.1%, 25V, 63mW, SMT Product overview: CPF0402B18R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18R2E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V 63mW Resistor - 52-CPF0402B18R2E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 63mW Resistor
52-CPF0402B18R2E1
25V 63mW Resistor 52-CPF0402B18R2E1
0402 Thin Film Resistor, 18.2Ω, 0.1%, 25V, 63mW, SMT Product overview: CPF0402B18R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18R2E1 can be used for catalog matching and distributor lookup.

0402 Thin Film Resistor, 18.2Ω, 0.1%, 25V, 63mW, SMT Product overview: CPF0402B18R2E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18R2E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102662DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102662DKR-ND
Chip Resistor - Surface Mount A102662DKR-ND
18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102662TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102662TR-ND
Chip Resistor - Surface Mount A102662TR-ND
18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102662CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102662CT-ND
Chip Resistor - Surface Mount A102662CT-ND
18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 18.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 95W6138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 18.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
95W6138
Surface Mount Thin Film Resistor, Cpf Series, 18.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 95W6138
Surface Mount Thin Film Resistor, CPF Series, 18.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 18.2 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CPF0402B18R2E1 A102662DKR-ND 95W6138
Product Name 25V 63mW Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 18.2 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details