TE Connectivity Chip Resistor - Surface Mount CPF0402B18KE1

Description
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102658TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102658TR-ND
Chip Resistor - Surface Mount A102658TR-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102658DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102658DKR-ND
Chip Resistor - Surface Mount A102658DKR-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102658CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102658CT-ND
Chip Resistor - Surface Mount A102658CT-ND
18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 18K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity - 80P3864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 18K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
80P3864
Res, Thin Film, 18K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity 80P3864
RES, THIN FILM, 18K, 0.1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 18K, 0.1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102658TR-ND 80P3864
Product Name Chip Resistor - Surface Mount Res, Thin Film, 18K, 0.1%, 0.063W, 0402; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1072FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details