TE Connectivity Chip Resistor - Surface Mount CPF0402B18K7E1

Description
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102660DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102660DKR-ND
Chip Resistor - Surface Mount A102660DKR-ND
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102660TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102660TR-ND
Chip Resistor - Surface Mount A102660TR-ND
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102660CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102660CT-ND
Chip Resistor - Surface Mount A102660CT-ND
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 63mW 25V Resistor - 52-CPF0402B18K7E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW 25V Resistor
52-CPF0402B18K7E1
SMD 63mW 25V Resistor 52-CPF0402B18K7E1
Thin Film Resistor, 18.7kR, 0.1%, 0402, 63mW, 25V, SMD Product overview: CPF0402B18K7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18K7E1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 18.7kR, 0.1%, 0402, 63mW, 25V, SMD Product overview: CPF0402B18K7E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0402B18K7E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 18K7, 1%, 0402; Resistance Te Connectivity - 95W6137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 18K7, 1%, 0402; Resistance Te Connectivity
95W6137
Resistor, Thin Film, 18K7, 1%, 0402; Resistance Te Connectivity 95W6137
RESISTOR, THIN FILM, 18K7, 1%, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 18K7, 1%, 0402; Resistance:18.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 18K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity - 57AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
57AC0754
Res, 18K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity 57AC0754
RES, 18K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 18K7, 0.1%, 0.063W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18.7kohm; Product Range:CPF Series; Voltage Rating:25V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102660DKR-ND 52-CPF0402B18K7E1 95W6137 57AC0754
Product Name Chip Resistor - Surface Mount SMD 63mW 25V Resistor Resistor, Thin Film, 18K7, 1%, 0402; Resistance Te Connectivity Res, 18K7, 0.1%, 0.063W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details